Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000GKRE

Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000GKRE-ND
Through Hole Resistors CMF551M5000GKRE-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M5000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M5000GKRE
Metal Film Resistors - CMF551M5000GKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.5M 2% T-1 R36 Vishay - 67P9677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 2% T-1 R36 Vishay
67P9677
Cmf-55 1.5M 2% T-1 R36 Vishay 67P9677
CMF-55 1.5M 2% T-1 R36

CMF-55 1.5M 2% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000GKRE-ND CMF551M5000GKRE 67P9677
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.5M 2% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers