Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GKEA

Description
RES 1.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 2% AXIAL - CMF551M5000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 2% AXIAL
CMF551M5000GKEA
RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GKEA
RES 1.5Mohm 1/2W 2% AXIAL

RES 1.5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000GKEA-ND
Through Hole Resistors CMF551M5000GKEA-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5M 2% T-1 Ea E3 Vishay - 67P9675 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 2% T-1 Ea E3 Vishay
67P9675
Cmf-55 1.5M 2% T-1 Ea E3 Vishay 67P9675
CMF-55 1.5M 2% T-1 EA e3

CMF-55 1.5M 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000GKEA CMF551M5000GKEA-ND 67P9675
Product Name RES 1.5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.5M 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details