Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 1% AXIAL CMF551M5000FKRE

Description
RES 1.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 1% AXIAL - CMF551M5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 1% AXIAL
CMF551M5000FKRE
RES 1.5M OHM 1/2W 1% AXIAL CMF551M5000FKRE
RES 1.5Mohm 1/2W 1% AXIAL

RES 1.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000FKRE-ND
Through Hole Resistors CMF551M5000FKRE-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6775
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6775
Resistor,Metal Film,1.5MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000FKRE CMF551M5000FKRE-ND 40C6775
Product Name RES 1.5M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details