Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M5000FHEK

Description
Metal Film Resistors - Through Hole 1.5Mohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.5Mohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M5000FHEK
Metal Film Resistors - CMF551M5000FHEK
Metal Film Resistors - Through Hole 1.5Mohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.5Mohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551M5000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000FHEK-ND
Through Hole Resistors CMF551M5000FHEK-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5M 1% T-2 Ek E3 Vishay - 67P9666 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 1% T-2 Ek E3 Vishay
67P9666
Cmf-55 1.5M 1% T-2 Ek E3 Vishay 67P9666
CMF-55 1.5M 1% T-2 EK e3

CMF-55 1.5M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000FHEK CMF551M5000FHEK-ND 67P9666
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.5M 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details