Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000FEEK

Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000FEEK-ND
Through Hole Resistors CMF551M5000FEEK-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 1% AXIAL - CMF551M5000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 1% AXIAL
CMF551M5000FEEK
RES 1.5M OHM 1/2W 1% AXIAL CMF551M5000FEEK
RES 1.5Mohm 1/2W 1% AXIAL

RES 1.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000FEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M5000FEEK
Through Hole Resistors CMF551M5000FEEK
RES 1.5M OHM 1/2W 1% AXIAL

RES 1.5M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M5000FEEK-ND CMF551M5000FEEK CMF551M5000FEEK
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details