Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000DHR6

Description
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000DHR6-ND
Through Hole Resistors CMF551M5000DHR6-ND
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 0.5% AXIAL - CMF551M5000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 0.5% AXIAL
CMF551M5000DHR6
RES 1.5M OHM 1/2W 0.5% AXIAL CMF551M5000DHR6
RES 1.5Mohm 1/2W 0.5% AXIAL

RES 1.5Mohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6766
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6766
Resistor,Metal Film,1.5MOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000DHR6-ND CMF551M5000DHR6 40C6766
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details