Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 0.1% AXIAL CMF551M5000BHBF

Description
RES 1.5Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 0.1% AXIAL - CMF551M5000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 0.1% AXIAL
CMF551M5000BHBF
RES 1.5M OHM 1/2W 0.1% AXIAL CMF551M5000BHBF
RES 1.5Mohm 1/2W 0.1% AXIAL

RES 1.5Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000BHBF-ND
Through Hole Resistors CMF551M5000BHBF-ND
1.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5M .1% T-2 B14 Vishay - 67P9658 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M .1% T-2 B14 Vishay
67P9658
Cmf-55 1.5M .1% T-2 B14 Vishay 67P9658
CMF-55 1.5M .1% T-2 B14

CMF-55 1.5M .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000BHBF CMF551M5000BHBF-ND 67P9658
Product Name RES 1.5M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.5M .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details