Vishay Intertechnology, Inc. Through Hole Resistors CMF551M4900BHBF

Description
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M4900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4900BHBF-ND
Through Hole Resistors CMF551M4900BHBF-ND
1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.49M OHM 1/2W 0.1% AXIAL - CMF551M4900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49M OHM 1/2W 0.1% AXIAL
CMF551M4900BHBF
RES 1.49M OHM 1/2W 0.1% AXIAL CMF551M4900BHBF
RES 1.49Mohm 1/2W 0.1% AXIAL

RES 1.49Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.49M .1% T-2 B14 Vishay - 67P9654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.49M .1% T-2 B14 Vishay
67P9654
Cmf-55 1.49M .1% T-2 B14 Vishay 67P9654
CMF-55 1.49M .1% T-2 B14

CMF-55 1.49M .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4900BHBF-ND CMF551M4900BHBF 67P9654
Product Name Through Hole Resistors RES 1.49M OHM 1/2W 0.1% AXIAL Cmf-55 1.49M .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details