Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M4700GKR6

Description
Metal Film Resistors - Through Hole CMF-55 1.47M 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.47M 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M4700GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M4700GKR6
Metal Film Resistors - CMF551M4700GKR6
Metal Film Resistors - Through Hole CMF-55 1.47M 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-55 1.47M 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF551M4700GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700GKR6-ND
Through Hole Resistors CMF551M4700GKR6-ND
1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.47M 2% T-1 Re6 Vishay - 67P9651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47M 2% T-1 Re6 Vishay
67P9651
Cmf-55 1.47M 2% T-1 Re6 Vishay 67P9651
CMF-55 1.47M 2% T-1 RE6

CMF-55 1.47M 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700GKR6 CMF551M4700GKR6-ND 67P9651
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.47M 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details