Vishay Intertechnology, Inc. Through Hole Resistors CMF551M4700FKR6

Description
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M4700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700FKR6-ND
Through Hole Resistors CMF551M4700FKR6-ND
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M4700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M4700FKR6
Metal Film Resistors - CMF551M4700FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,14.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6752
Resistor,metal Film,14.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6752
Resistor,Metal Film,14.7MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14.7MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700FKR6-ND CMF551M4700FKR6 40C6752
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,14.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details