Vishay Intertechnology, Inc. RES 1.47M OHM 1/2W 1% AXIAL CMF551M4700FHEK

Description
RES 1.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/2W 1% AXIAL - CMF551M4700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/2W 1% AXIAL
CMF551M4700FHEK
RES 1.47M OHM 1/2W 1% AXIAL CMF551M4700FHEK
RES 1.47Mohm 1/2W 1% AXIAL

RES 1.47Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700FHEK-ND
Through Hole Resistors CMF551M4700FHEK-ND
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.47M 1% T-2 Ek E3 Vishay - 67P9646 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47M 1% T-2 Ek E3 Vishay
67P9646
Cmf-55 1.47M 1% T-2 Ek E3 Vishay 67P9646
CMF-55 1.47M 1% T-2 EK e3

CMF-55 1.47M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700FHEK CMF551M4700FHEK-ND 67P9646
Product Name RES 1.47M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.47M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details