Vishay Intertechnology, Inc. Through Hole Resistors CMF551M4700FHEB

Description
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.47MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.47MHFTR-ND
Through Hole Resistors CMF1.47MHFTR-ND
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47M OHM 1% 50PPM 1/2W - CMF551M4700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1% 50PPM 1/2W
CMF551M4700FHEB
RES 1.47M OHM 1% 50PPM 1/2W CMF551M4700FHEB
RES 1.47Mohm 1% 50PPM 1/2W

RES 1.47Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 1.47M 1% T-2 Eb E3 Vishay - 67P9645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47M 1% T-2 Eb E3 Vishay
67P9645
Cmf-55 1.47M 1% T-2 Eb E3 Vishay 67P9645
CMF-55 1.47M 1% T-2 EB e3

CMF-55 1.47M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.47MHFTR-ND CMF551M4700FHEB 67P9645
Product Name Through Hole Resistors RES 1.47M OHM 1% 50PPM 1/2W Cmf-55 1.47M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details