Vishay Intertechnology, Inc. RES 1.43M OHM 1/2W 2% AXIAL CMF551M4300GNEB

Description
RES 1.43Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1/2W 2% AXIAL - CMF551M4300GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1/2W 2% AXIAL
CMF551M4300GNEB
RES 1.43M OHM 1/2W 2% AXIAL CMF551M4300GNEB
RES 1.43Mohm 1/2W 2% AXIAL

RES 1.43Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4300GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4300GNEB-ND
Through Hole Resistors CMF551M4300GNEB-ND
1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43M 2% T-00 Eb E3 Vishay - 67P9639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43M 2% T-00 Eb E3 Vishay
67P9639
Cmf-55 1.43M 2% T-00 Eb E3 Vishay 67P9639
CMF-55 1.43M 2% T-00 EB e3

CMF-55 1.43M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4300GNEB CMF551M4300GNEB-ND 67P9639
Product Name RES 1.43M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.43M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details