Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M4000GKR6

Description
Metal Film Resistors - Through Hole CMF-55 1.4M 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.4M 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M4000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M4000GKR6
Metal Film Resistors - CMF551M4000GKR6
Metal Film Resistors - Through Hole CMF-55 1.4M 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-55 1.4M 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF551M4000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4000GKR6-ND
Through Hole Resistors CMF551M4000GKR6-ND
1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.4M 2% T-1 Re6 Vishay - 67P9632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4M 2% T-1 Re6 Vishay
67P9632
Cmf-55 1.4M 2% T-1 Re6 Vishay 67P9632
CMF-55 1.4M 2% T-1 RE6

CMF-55 1.4M 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4000GKR6 CMF551M4000GKR6-ND 67P9632
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.4M 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers