Vishay Intertechnology, Inc. Through Hole Resistors CMF551M4000GHR6

Description
1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M4000GHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4000GHR6-ND
Through Hole Resistors CMF551M4000GHR6-ND
1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF551M4000GHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551M4000GHR6
Vishay/DaleMetal Film Resistors - CMF551M4000GHR6
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.4M 2% T-2 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.4M 2% T-2 RE6

Supplier's Site
Cmf-55 1.4M 2% T-2 Re6 Vishay - 67P9629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4M 2% T-2 Re6 Vishay
67P9629
Cmf-55 1.4M 2% T-2 Re6 Vishay 67P9629
CMF-55 1.4M 2% T-2 RE6

CMF-55 1.4M 2% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4000GHR6-ND CMF551M4000GHR6 67P9629
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 1.4M 2% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details