Vishay Precision Group Cmf-55 1.4M 1% T-1 Re8 Vishay CMF551M4000FKR8

Description
CMF-55 1.4M 1% T-1 RE8
Description
CMF-55 1.4M 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.4M 1% T-1 Re8 Vishay - 67P9628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4M 1% T-1 Re8 Vishay
67P9628
Cmf-55 1.4M 1% T-1 Re8 Vishay 67P9628
CMF-55 1.4M 1% T-1 RE8

CMF-55 1.4M 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9628
Product Name Cmf-55 1.4M 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details