Vishay Intertechnology, Inc. RES 1.37M OHM 1/2W 1% AXIAL CMF551M3700FKR6

Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/2W 1% AXIAL - CMF551M3700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/2W 1% AXIAL
CMF551M3700FKR6
RES 1.37M OHM 1/2W 1% AXIAL CMF551M3700FKR6
RES 1.37Mohm 1/2W 1% AXIAL

RES 1.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3700FKR6-ND
Through Hole Resistors CMF551M3700FKR6-ND
1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6732
Resistor,metal Film,13.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6732
Resistor,Metal Film,13.7MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13.7MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3700FKR6 CMF551M3700FKR6-ND 40C6732
Product Name RES 1.37M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details