Vishay Intertechnology, Inc. RES 1.33M OHM 1/2W 5% AXIAL CMF551M3300JKBF

Description
RES 1.33Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/2W 5% AXIAL - CMF551M3300JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/2W 5% AXIAL
CMF551M3300JKBF
RES 1.33M OHM 1/2W 5% AXIAL CMF551M3300JKBF
RES 1.33Mohm 1/2W 5% AXIAL

RES 1.33Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3300JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3300JKBF-ND
Through Hole Resistors CMF551M3300JKBF-ND
1.33 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.33M 5% T-1 B14 Vishay - 67P9616 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33M 5% T-1 B14 Vishay
67P9616
Cmf-55 1.33M 5% T-1 B14 Vishay 67P9616
CMF-55 1.33M 5% T-1 B14

CMF-55 1.33M 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3300JKBF CMF551M3300JKBF-ND 67P9616
Product Name RES 1.33M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.33M 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details