Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M3300GNBF

Description
Metal Film Resistors - Through Hole CMF-55 1.33M 2% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.33M 2% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M3300GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M3300GNBF
Metal Film Resistors - CMF551M3300GNBF
Metal Film Resistors - Through Hole CMF-55 1.33M 2% T-00 B14

Metal Film Resistors - Through Hole CMF-55 1.33M 2% T-00 B14

Supplier's Site
Through Hole Resistors - CMF551M3300GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3300GNBF-ND
Through Hole Resistors CMF551M3300GNBF-ND
1.33 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.33M 2% T-00 B14 Vishay - 67P9615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33M 2% T-00 B14 Vishay
67P9615
Cmf-55 1.33M 2% T-00 B14 Vishay 67P9615
CMF-55 1.33M 2% T-00 B14

CMF-55 1.33M 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3300GNBF CMF551M3300GNBF-ND 67P9615
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.33M 2% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details