Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF551M3300FER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551M3300FER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551M3300FER8
Vishay/DaleMetal Film Resistors - CMF551M3300FER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.33 Mohm, +/1 Percent, 25 Ppm Vishay - 40C6714 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.33 Mohm, +/1 Percent, 25 Ppm Vishay
40C6714
Cmf55, 1.33 Mohm, +/1 Percent, 25 Ppm Vishay 40C6714
CMF55, 1.33 MOhm, +/- 1 Percent, 25 ppm

CMF55, 1.33 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M3300FER8 40C6714
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 1.33 Mohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details