Vishay Intertechnology, Inc. RES 1.33M OHM 1/2W 1% AXIAL CMF551M3300FEEK

Description
RES 1.33Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/2W 1% AXIAL - CMF551M3300FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/2W 1% AXIAL
CMF551M3300FEEK
RES 1.33M OHM 1/2W 1% AXIAL CMF551M3300FEEK
RES 1.33Mohm 1/2W 1% AXIAL

RES 1.33Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3300FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3300FEEK-ND
Through Hole Resistors CMF551M3300FEEK-ND
1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF551M3300FEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M3300FEEK
Through Hole Resistors CMF551M3300FEEK
RES 1.33M OHM 1/2W 1% AXIAL

RES 1.33M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M3300FEEK CMF551M3300FEEK-ND CMF551M3300FEEK
Product Name RES 1.33M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers