1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.33Mohm 1/2W 1% AXIAL
RES 1.33M OHM 1/2W 1% AXIAL
Resistor,Metal Film,1.33MOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF551M3300FEBF-ND | CMF551M3300FEBF | CMF551M3300FEBF | 40C6711 |
| Product Name | Through Hole Resistors | RES 1.33M OHM 1/2W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,1.33Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |