Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 2% AXIAL CMF551M3000GKEB

Description
RES 1.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 2% AXIAL - CMF551M3000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 2% AXIAL
CMF551M3000GKEB
RES 1.3M OHM 1/2W 2% AXIAL CMF551M3000GKEB
RES 1.3Mohm 1/2W 2% AXIAL

RES 1.3Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000GKEB-ND
Through Hole Resistors CMF551M3000GKEB-ND
1.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.3M 2% T-1 Eb E3 Vishay - 67P9605 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3M 2% T-1 Eb E3 Vishay
67P9605
Cmf-55 1.3M 2% T-1 Eb E3 Vishay 67P9605
CMF-55 1.3M 2% T-1 EB e3

CMF-55 1.3M 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000GKEB CMF551M3000GKEB-ND 67P9605
Product Name RES 1.3M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.3M 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details