Vishay Intertechnology, Inc. Through Hole Resistors CMF551M3000FKEK

Description
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M3000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000FKEK-ND
Through Hole Resistors CMF551M3000FKEK-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3M OHM 1/2W 1% AXIAL - CMF551M3000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 1% AXIAL
CMF551M3000FKEK
RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKEK
RES 1.3Mohm 1/2W 1% AXIAL

RES 1.3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.3M 1% T-1 Ek E3 Vishay - 48P5880 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3M 1% T-1 Ek E3 Vishay
48P5880
Cmf-55 1.3M 1% T-1 Ek E3 Vishay 48P5880
CMF-55 1.3M 1% T-1 EK e3

CMF-55 1.3M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000FKEK-ND CMF551M3000FKEK 48P5880
Product Name Through Hole Resistors RES 1.3M OHM 1/2W 1% AXIAL Cmf-55 1.3M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details