Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKEB

Description
RES 1.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 1% AXIAL - CMF551M3000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 1% AXIAL
CMF551M3000FKEB
RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKEB
RES 1.3Mohm 1/2W 1% AXIAL

RES 1.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000FKEB-ND
Through Hole Resistors CMF551M3000FKEB-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.3M 1% T-1 Eb E3 Vishay - 48P5879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3M 1% T-1 Eb E3 Vishay
48P5879
Cmf-55 1.3M 1% T-1 Eb E3 Vishay 48P5879
CMF-55 1.3M 1% T-1 EB e3

CMF-55 1.3M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000FKEB CMF551M3000FKEB-ND 48P5879
Product Name RES 1.3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.3M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details