Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKEA

Description
RES 1.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 1% AXIAL - CMF551M3000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 1% AXIAL
CMF551M3000FKEA
RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKEA
RES 1.3Mohm 1/2W 1% AXIAL

RES 1.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000FKEA-ND
Through Hole Resistors CMF551M3000FKEA-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.3M 1% T-1 Ea E3 Vishay - 48P5878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3M 1% T-1 Ea E3 Vishay
48P5878
Cmf-55 1.3M 1% T-1 Ea E3 Vishay 48P5878
CMF-55 1.3M 1% T-1 EA e3

CMF-55 1.3M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000FKEA CMF551M3000FKEA-ND 48P5878
Product Name RES 1.3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.3M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details