Vishay Intertechnology, Inc. Through Hole Resistors CMF551M3000BEEB70

Description
1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M3000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000BEEB70-ND
Through Hole Resistors CMF551M3000BEEB70-ND
1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3M OHM 1/2W 0.1% AXIAL - CMF551M3000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 0.1% AXIAL
CMF551M3000BEEB70
RES 1.3M OHM 1/2W 0.1% AXIAL CMF551M3000BEEB70
RES 1.3Mohm 1/2W 0.1% AXIAL

RES 1.3Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 1.3M .1% T-9 Eb E3 Vishay - 67P9598 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.3M .1% T-9 Eb E3 Vishay
67P9598
Cmf-55-70 1.3M .1% T-9 Eb E3 Vishay 67P9598
CMF-55-70 1.3M .1% T-9 EB e3

CMF-55-70 1.3M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000BEEB70-ND CMF551M3000BEEB70 67P9598
Product Name Through Hole Resistors RES 1.3M OHM 1/2W 0.1% AXIAL Cmf-55-70 1.3M .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details