Vishay Intertechnology, Inc. RES 1.28M OHM 1/2W 1% AXIAL CMF551M2800FEBF

Description
RES 1.28Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28M OHM 1/2W 1% AXIAL - CMF551M2800FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28M OHM 1/2W 1% AXIAL
CMF551M2800FEBF
RES 1.28M OHM 1/2W 1% AXIAL CMF551M2800FEBF
RES 1.28Mohm 1/2W 1% AXIAL

RES 1.28Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2800FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2800FEBF-ND
Through Hole Resistors CMF551M2800FEBF-ND
1.28 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.28 Mohm, +/1 Percent, 25 Ppm Vishay - 40C6695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.28 Mohm, +/1 Percent, 25 Ppm Vishay
40C6695
Cmf55, 1.28 Mohm, +/1 Percent, 25 Ppm Vishay 40C6695
CMF55, 1.28 MOhm, +/- 1 Percent, 25 ppm

CMF55, 1.28 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2800FEBF CMF551M2800FEBF-ND 40C6695
Product Name RES 1.28M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.28 Mohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.28E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details