Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2800BHR6

Description
1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2800BHR6-ND
Through Hole Resistors CMF551M2800BHR6-ND
1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M2800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M2800BHR6
Metal Film Resistors - CMF551M2800BHR6
Metal Film Resistors - Through Hole 1/4watt 1.28Mohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.28Mohms 0.1%

Supplier's Site
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay - 40C6691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay
40C6691
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay 40C6691
CMF55, 1.28 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.28 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2800BHR6-ND CMF551M2800BHR6 40C6691
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details