Vishay Intertechnology, Inc. RES 1.28M OHM 1/2W 0.1% AXIAL CMF551M2800BHBF

Description
RES 1.28Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28M OHM 1/2W 0.1% AXIAL - CMF551M2800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28M OHM 1/2W 0.1% AXIAL
CMF551M2800BHBF
RES 1.28M OHM 1/2W 0.1% AXIAL CMF551M2800BHBF
RES 1.28Mohm 1/2W 0.1% AXIAL

RES 1.28Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2800BHBF-ND
Through Hole Resistors CMF551M2800BHBF-ND
1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay - 40C6690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay
40C6690
Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay 40C6690
CMF55, 1.28 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.28 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2800BHBF CMF551M2800BHBF-ND 40C6690
Product Name RES 1.28M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 1.28 Mohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.28E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details