Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W 1% AXIAL CMF551M2700FKRE

Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W 1% AXIAL - CMF551M2700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 1% AXIAL
CMF551M2700FKRE
RES 1.27M OHM 1/2W 1% AXIAL CMF551M2700FKRE
RES 1.27Mohm 1/2W 1% AXIAL

RES 1.27Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2700FKRE-ND
Through Hole Resistors CMF551M2700FKRE-ND
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.27M 1% T-1 R36 Vishay - 67P9589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27M 1% T-1 R36 Vishay
67P9589
Cmf-55 1.27M 1% T-1 R36 Vishay 67P9589
CMF-55 1.27M 1% T-1 R36

CMF-55 1.27M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2700FKRE CMF551M2700FKRE-ND 67P9589
Product Name RES 1.27M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.27M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details