Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W 1% AXIAL CMF551M2700FHBF

Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W 1% AXIAL - CMF551M2700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 1% AXIAL
CMF551M2700FHBF
RES 1.27M OHM 1/2W 1% AXIAL CMF551M2700FHBF
RES 1.27Mohm 1/2W 1% AXIAL

RES 1.27Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2700FHBF-ND
Through Hole Resistors CMF551M2700FHBF-ND
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.27M 1% T-2 B14 Vishay - 67P9586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27M 1% T-2 B14 Vishay
67P9586
Cmf-55 1.27M 1% T-2 B14 Vishay 67P9586
CMF-55 1.27M 1% T-2 B14

CMF-55 1.27M 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2700FHBF CMF551M2700FHBF-ND 67P9586
Product Name RES 1.27M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.27M 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details