Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W 0.1% AXIAL CMF551M2700BHEA

Description
RES 1.27Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W 0.1% AXIAL - CMF551M2700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 0.1% AXIAL
CMF551M2700BHEA
RES 1.27M OHM 1/2W 0.1% AXIAL CMF551M2700BHEA
RES 1.27Mohm 1/2W 0.1% AXIAL

RES 1.27Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2700BHEA-ND
Through Hole Resistors CMF551M2700BHEA-ND
1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M2700BHEA CMF551M2700BHEA-ND
Product Name RES 1.27M OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details