Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2400GNEB

Description
1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2400GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2400GNEB-ND
Through Hole Resistors CMF551M2400GNEB-ND
1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.24M OHM 1/2W 2% AXIAL - CMF551M2400GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/2W 2% AXIAL
CMF551M2400GNEB
RES 1.24M OHM 1/2W 2% AXIAL CMF551M2400GNEB
RES 1.24Mohm 1/2W 2% AXIAL

RES 1.24Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 1.24M 2% T-00 Eb E3 Vishay - 67P9575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24M 2% T-00 Eb E3 Vishay
67P9575
Cmf-55 1.24M 2% T-00 Eb E3 Vishay 67P9575
CMF-55 1.24M 2% T-00 EB e3

CMF-55 1.24M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2400GNEB-ND CMF551M2400GNEB 67P9575
Product Name Through Hole Resistors RES 1.24M OHM 1/2W 2% AXIAL Cmf-55 1.24M 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details