Vishay Intertechnology, Inc. RES 1.24M OHM 1/2W 2% AXIAL CMF551M2400GNEA

Description
RES 1.24Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/2W 2% AXIAL - CMF551M2400GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/2W 2% AXIAL
CMF551M2400GNEA
RES 1.24M OHM 1/2W 2% AXIAL CMF551M2400GNEA
RES 1.24Mohm 1/2W 2% AXIAL

RES 1.24Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2400GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2400GNEA-ND
Through Hole Resistors CMF551M2400GNEA-ND
1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M2400GNEA CMF551M2400GNEA-ND
Product Name RES 1.24M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details