Vishay Intertechnology, Inc. RES 1.24M OHM 1% 50PPM 1/2W CMF551M2400FHEB

Description
RES 1.24Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.24Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1% 50PPM 1/2W - CMF551M2400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1% 50PPM 1/2W
CMF551M2400FHEB
RES 1.24M OHM 1% 50PPM 1/2W CMF551M2400FHEB
RES 1.24Mohm 1% 50PPM 1/2W

RES 1.24Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.24MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.24MHFTR-ND
Through Hole Resistors CMF1.24MHFTR-ND
1.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.24M 1% T-2 Eb E3 Vishay - 67P9571 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24M 1% T-2 Eb E3 Vishay
67P9571
Cmf-55 1.24M 1% T-2 Eb E3 Vishay 67P9571
CMF-55 1.24M 1% T-2 EB e3

CMF-55 1.24M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2400FHEB CMF1.24MHFTR-ND 67P9571
Product Name RES 1.24M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.24M 1% T-2 Eb E3 Vishay
Resistance Range 1.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details