Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2100FKRE

Description
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2100FKRE-ND
Through Hole Resistors CMF551M2100FKRE-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21M OHM 1/2W 1% AXIAL - CMF551M2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
CMF551M2100FKRE
RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FKRE
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6657
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6657
Resistor,Metal Film,1.21MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.21MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2100FKRE-ND CMF551M2100FKRE 40C6657
Product Name Through Hole Resistors RES 1.21M OHM 1/2W 1% AXIAL Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers