Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FKR6

Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% AXIAL - CMF551M2100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
CMF551M2100FKR6
RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FKR6
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2100FKR6-ND
Through Hole Resistors CMF551M2100FKR6-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M2100FKR6 CMF551M2100FKR6-ND
Product Name RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details