Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M2100FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 1.21Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.21Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M2100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M2100FHEB
Metal Film Resistors - CMF551M2100FHEB
Metal Film Resistors - Through Hole 1/4watt 1.21Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.21Mohms 1%

Supplier's Site
Through Hole Resistors - CMF1.21MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.21MHFTR-ND
Through Hole Resistors CMF1.21MHFTR-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.21MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.21MHFCT-ND
Through Hole Resistors CMF1.21MHFCT-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF551M2100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.21M OHM 1/2W 1% AXIAL Product overview: CMF551M2100FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M2100FHEB can be used for catalog matching and distributor lookup.

RES 1.21M OHM 1/2W 1% AXIAL Product overview: CMF551M2100FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M2100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 1.21M 1% T-2 Eb E3 Vishay - 67P9552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.21M 1% T-2 Eb E3 Vishay
67P9552
Cmf-55 1.21M 1% T-2 Eb E3 Vishay 67P9552
CMF-55 1.21M 1% T-2 EB e3

CMF-55 1.21M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M2100FHEB CMF1.21MHFTR-ND 53-CMF551M2100FHEB 67P9552
Product Name Metal Film Resistors - Through Hole Resistors 2W Resistor Cmf-55 1.21M 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Resistance Range 1.21E6 ohms 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details