Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FHEA

Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% AXIAL - CMF551M2100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
CMF551M2100FHEA
RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FHEA
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2100FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2100FHEA-ND
Through Hole Resistors CMF551M2100FHEA-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.21M 1% T-2 Ea E3 Vishay - 67P9551 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.21M 1% T-2 Ea E3 Vishay
67P9551
Cmf-55 1.21M 1% T-2 Ea E3 Vishay 67P9551
CMF-55 1.21M 1% T-2 EA e3

CMF-55 1.21M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2100FHEA CMF551M2100FHEA-ND 67P9551
Product Name RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.21M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details