Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FHBF

Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% AXIAL - CMF551M2100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
CMF551M2100FHBF
RES 1.21M OHM 1/2W 1% AXIAL CMF551M2100FHBF
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2100FHBF-ND
Through Hole Resistors CMF551M2100FHBF-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6651
Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6651
Resistor,Metal Film,1.21MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2100FHBF CMF551M2100FHBF-ND 40C6651
Product Name RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.21Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details