Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 5% AXIAL CMF551M2000JNEA

Description
RES 1.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 5% AXIAL - CMF551M2000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 5% AXIAL
CMF551M2000JNEA
RES 1.2M OHM 1/2W 5% AXIAL CMF551M2000JNEA
RES 1.2Mohm 1/2W 5% AXIAL

RES 1.2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2000JNEA-ND
Through Hole Resistors CMF551M2000JNEA-ND
1.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2M 5% T-00 Ea E3 Vishay - 67P9543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2M 5% T-00 Ea E3 Vishay
67P9543
Cmf-55 1.2M 5% T-00 Ea E3 Vishay 67P9543
CMF-55 1.2M 5% T-00 EA e3

CMF-55 1.2M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2000JNEA CMF551M2000JNEA-ND 67P9543
Product Name RES 1.2M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.2M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details