Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FLBF

Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 1% AXIAL - CMF551M2000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 1% AXIAL
CMF551M2000FLBF
RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FLBF
RES 1.2Mohm 1/2W 1% AXIAL

RES 1.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2000FLBF-ND
Through Hole Resistors CMF551M2000FLBF-ND
1.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.2 Mohm, +/1 Percent, 150 Ppm Vishay - 40C6649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.2 Mohm, +/1 Percent, 150 Ppm Vishay
40C6649
Cmf55, 1.2 Mohm, +/1 Percent, 150 Ppm Vishay 40C6649
CMF55, 1.2 MOhm, +/- 1 Percent, 150 ppm

CMF55, 1.2 MOhm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2000FLBF CMF551M2000FLBF-ND 40C6649
Product Name RES 1.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.2 Mohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details