Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FKRE70

Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 1% AXIAL - CMF551M2000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 1% AXIAL
CMF551M2000FKRE70
RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FKRE70
RES 1.2Mohm 1/2W 1% AXIAL

RES 1.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2000FKRE70-ND
Through Hole Resistors CMF551M2000FKRE70-ND
1.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.2 Mohm, +/1 Percent, 100 Ppm Vishay - 40C6646 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.2 Mohm, +/1 Percent, 100 Ppm Vishay
40C6646
Cmf55, 1.2 Mohm, +/1 Percent, 100 Ppm Vishay 40C6646
CMF55, 1.2 MOhm, +/- 1 Percent, 100 ppm

CMF55, 1.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2000FKRE70 CMF551M2000FKRE70-ND 40C6646
Product Name RES 1.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.2 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details