Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FKR670

Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote
Description
RES 1.2Mohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 1% AXIAL - CMF551M2000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 1% AXIAL
CMF551M2000FKR670
RES 1.2M OHM 1/2W 1% AXIAL CMF551M2000FKR670
RES 1.2Mohm 1/2W 1% AXIAL

RES 1.2Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.2M 1% T-1 Re6 Vishay - 67P9537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.2M 1% T-1 Re6 Vishay
67P9537
Cmf-55-70 1.2M 1% T-1 Re6 Vishay 67P9537
CMF-55-70 1.2M 1% T-1 RE6

CMF-55-70 1.2M 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M2000FKR670 67P9537
Product Name RES 1.2M OHM 1/2W 1% AXIAL Cmf-55-70 1.2M 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details