Vishay Intertechnology, Inc. RES 1.18M OHM 1/2W 1% AXIAL CMF551M1800FKEK

Description
RES 1.18Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/2W 1% AXIAL - CMF551M1800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/2W 1% AXIAL
CMF551M1800FKEK
RES 1.18M OHM 1/2W 1% AXIAL CMF551M1800FKEK
RES 1.18Mohm 1/2W 1% AXIAL

RES 1.18Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1800FKEK-ND
Through Hole Resistors CMF551M1800FKEK-ND
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.18M 1% T-1 Ek E3 Vishay - 48P5865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18M 1% T-1 Ek E3 Vishay
48P5865
Cmf-55 1.18M 1% T-1 Ek E3 Vishay 48P5865
CMF-55 1.18M 1% T-1 EK e3

CMF-55 1.18M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1800FKEK CMF551M1800FKEK-ND 48P5865
Product Name RES 1.18M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.18M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers