Vishay Intertechnology, Inc. RES 1.15M OHM 1/2W 1% AXIAL CMF551M1500FLEK

Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/2W 1% AXIAL - CMF551M1500FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/2W 1% AXIAL
CMF551M1500FLEK
RES 1.15M OHM 1/2W 1% AXIAL CMF551M1500FLEK
RES 1.15Mohm 1/2W 1% AXIAL

RES 1.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1500FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1500FLEK-ND
Through Hole Resistors CMF551M1500FLEK-ND
1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.15M 1% T-0 Ek E3 Vishay - 48P5863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15M 1% T-0 Ek E3 Vishay
48P5863
Cmf-55 1.15M 1% T-0 Ek E3 Vishay 48P5863
CMF-55 1.15M 1% T-0 EK e3

CMF-55 1.15M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1500FLEK CMF551M1500FLEK-ND 48P5863
Product Name RES 1.15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.15M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers