Vishay Intertechnology, Inc. RES 1.15M OHM 1/2W 1% AXIAL CMF551M1500FEEB

Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/2W 1% AXIAL - CMF551M1500FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/2W 1% AXIAL
CMF551M1500FEEB
RES 1.15M OHM 1/2W 1% AXIAL CMF551M1500FEEB
RES 1.15Mohm 1/2W 1% AXIAL

RES 1.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1500FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1500FEEB-ND
Through Hole Resistors CMF551M1500FEEB-ND
1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M1500FEEB CMF551M1500FEEB-ND
Product Name RES 1.15M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers