1.15 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.15Mohm 1/2W 0.1% AXIAL
Resistor,Metal Film,1.15MOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M1500BHR6-ND | CMF551M1500BHR6 | 40C6619 |
| Product Name | Through Hole Resistors | RES 1.15M OHM 1/2W 0.1% AXIAL | Resistor,metal Film,1.15Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |