Vishay Intertechnology, Inc. RES 1.15M OHM 1/2W 0.1% AXIAL CMF551M1500BHBF

Description
RES 1.15Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/2W 0.1% AXIAL - CMF551M1500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/2W 0.1% AXIAL
CMF551M1500BHBF
RES 1.15M OHM 1/2W 0.1% AXIAL CMF551M1500BHBF
RES 1.15Mohm 1/2W 0.1% AXIAL

RES 1.15Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1500BHBF-ND
Through Hole Resistors CMF551M1500BHBF-ND
1.15 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.15M .1% T-2 B14 Vishay - 67P9521 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15M .1% T-2 B14 Vishay
67P9521
Cmf-55 1.15M .1% T-2 B14 Vishay 67P9521
CMF-55 1.15M .1% T-2 B14

CMF-55 1.15M .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1500BHBF CMF551M1500BHBF-ND 67P9521
Product Name RES 1.15M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.15M .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details